Schneider Electric Contactor, 3Pst-No, 240V, 52A, Din Rail; Load Current Inductive Schneider Electric DPE38U7

Description
CONTACTOR, 3PST-NO, 240V, 52A, DIN RAIL; Load Current Inductive:38A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:52A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 240V, 52A, DIN RAIL; Load Current Inductive:38A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:52A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 240V, 52A, Din Rail; Load Current Inductive Schneider Electric - 43AJ7116 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 240V, 52A, Din Rail; Load Current Inductive Schneider Electric
43AJ7116
Contactor, 3Pst-No, 240V, 52A, Din Rail; Load Current Inductive Schneider Electric 43AJ7116
CONTACTOR, 3PST-NO, 240V, 52A, DIN RAIL; Load Current Inductive:38A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:52A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 240V, 52A, DIN RAIL; Load Current Inductive:38A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:52A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 43AJ7116
Product Name Contactor, 3Pst-No, 240V, 52A, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GXSA16CE-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 6K.13 - Industrial contactors - 6K1380244332 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details