Schneider Electric Contactor, 3Pst-No, 240V, 32A, Din Rail; Load Current Inductive Schneider Electric DPE25U7

Description
CONTACTOR, 3PST-NO, 240V, 32A, DIN RAIL; Load Current Inductive:25A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:32A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 240V, 32A, DIN RAIL; Load Current Inductive:25A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:32A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 240V, 32A, Din Rail; Load Current Inductive Schneider Electric - 43AJ7108 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 240V, 32A, Din Rail; Load Current Inductive Schneider Electric
43AJ7108
Contactor, 3Pst-No, 240V, 32A, Din Rail; Load Current Inductive Schneider Electric 43AJ7108
CONTACTOR, 3PST-NO, 240V, 32A, DIN RAIL; Load Current Inductive:25A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:32A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 240V, 32A, DIN RAIL; Load Current Inductive:25A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:32A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 43AJ7108
Product Name Contactor, 3Pst-No, 240V, 32A, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX23CC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 22.34 - Modular contactors 25A - 223402301640 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details