Schneider Electric Contactor, 3Pst-No, 24Vac, 32A, Din Rail; Load Current Inductive Schneider Electric DPE25B7

Description
CONTACTOR, 3PST-NO, 24VAC, 32A, DIN RAIL; Load Current Inductive:25A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:32A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 24VAC, 32A, DIN RAIL; Load Current Inductive:25A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:32A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 24Vac, 32A, Din Rail; Load Current Inductive Schneider Electric - 43AJ7106 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vac, 32A, Din Rail; Load Current Inductive Schneider Electric
43AJ7106
Contactor, 3Pst-No, 24Vac, 32A, Din Rail; Load Current Inductive Schneider Electric 43AJ7106
CONTACTOR, 3PST-NO, 24VAC, 32A, DIN RAIL; Load Current Inductive:25A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:32A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24VAC, 32A, DIN RAIL; Load Current Inductive:25A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:32A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 43AJ7106
Product Name Contactor, 3Pst-No, 24Vac, 32A, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.T1 - Thermal overload protection - 6KT100000406 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details
AC Contactors - 1-1616933-9 - TE Connectivity
Specs
Poles 3
VDC 28 volts
View Details
AFS11, AFS711, AFS177, AFS717, AFS817, AFS797 - 2 and 4 pole motor reversing contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 4
Current 80 to 250 amps
View Details
Contactors - 3596-GX11FBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details