Schneider Electric Contactor, 3Pst-No, 24Vdc, 25A, Din Rail; Load Current Inductive Schneider Electric DPE18BL

Description
CONTACTOR, 3PST-NO, 24VDC, 25A, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:25A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 24VDC, 25A, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:25A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 24Vdc, 25A, Din Rail; Load Current Inductive Schneider Electric - 43AJ7101 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vdc, 25A, Din Rail; Load Current Inductive Schneider Electric
43AJ7101
Contactor, 3Pst-No, 24Vdc, 25A, Din Rail; Load Current Inductive Schneider Electric 43AJ7101
CONTACTOR, 3PST-NO, 24VDC, 25A, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:25A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24VDC, 25A, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 43AJ7101
Product Name Contactor, 3Pst-No, 24Vdc, 25A, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 1-1672125-7 - TE Connectivity
Specs
Type Electrical Contactor
Poles 1
VAC 24 volts
View Details
Contactors - 3596-GTM501BAB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 22.74 - Modular contactor 32A - 227400241610 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
Contactors - 1221038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details