Schneider Electric Contactor, 3Pst-No, 24Vac, 25A, Din Rail; Load Current Inductive Schneider Electric DPE18B7

Description
CONTACTOR, 3PST-NO, 24VAC, 25A, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:25A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 24VAC, 25A, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:25A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 24Vac, 25A, Din Rail; Load Current Inductive Schneider Electric - 43AJ7102 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24Vac, 25A, Din Rail; Load Current Inductive Schneider Electric
43AJ7102
Contactor, 3Pst-No, 24Vac, 25A, Din Rail; Load Current Inductive Schneider Electric 43AJ7102
CONTACTOR, 3PST-NO, 24VAC, 25A, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:25A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24VAC, 25A, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 43AJ7102
Product Name Contactor, 3Pst-No, 24Vac, 25A, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

DC Contactors - 1616063-1 - TE Connectivity
Specs
Type Electrical Contactor
Poles 1
Current 300 amps
View Details
Contactors - 3596-GXL14B2AB-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200484340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 1220814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details