The Schneider Electric Contactor, part number 43AJ7097, is a 3-pole, normally open (3PST-NO) device designed for use with a 24V DC control circuit. It has a rated operational current of 25A for AC-1 applications and 12A for AC-3 applications, making it suitable for various motor control and resistive load applications. The contactor can operate at a maximum voltage of 690V AC and is compliant with multiple international standards including IEC and UL. This contactor features screw clamp terminals for power and control circuits, accommodating flexible and solid wire connections. It has a mechanical durability rating of 10 million cycles and an electrical durability of 0.6 million cycles at 25A AC-1. The operating time for closing is between 65.45 to 88.55 ms, while the opening time is between 20 to 30 ms. The device is designed for mounting on DIN rails and has an IP20 rating for protection. The ambient temperature range for operation is -40°F to 140°F (-40°C to 60°C), and it is rated for use in environments with pollution degree 3. The contactor is also RoHS compliant and free from toxic heavy metals, making it suitable for environmentally conscious projects.
CONTACTOR, 3PST-NO, 24VDC, 25A, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Contactors |
| Product Number | 43AJ7097 |
| Product Name | Contactor, 3Pst-No, 24Vdc, 25A, Din Rail; Load Current Inductive Schneider Electric |
| Type | Electrical Contactor |