Schneider Electric Contactor, 3Pst-No, 240V, 20A, Din Rail; Load Current Inductive Schneider Electric DPE09U7

Description
CONTACTOR, 3PST-NO, 240V, 20A, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:20A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 240V, 20A, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:20A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 240V, 20A, Din Rail; Load Current Inductive Schneider Electric - 43AJ7096 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 240V, 20A, Din Rail; Load Current Inductive Schneider Electric
43AJ7096
Contactor, 3Pst-No, 240V, 20A, Din Rail; Load Current Inductive Schneider Electric 43AJ7096
CONTACTOR, 3PST-NO, 240V, 20A, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:20A RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 240V, 20A, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail, Panel; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 43AJ7096
Product Name Contactor, 3Pst-No, 240V, 20A, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 2798778 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 1
View Details
Contactors - 3596-GX23BCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 1220815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details