Juno Lighting GroupHigh/Low Bay FixtureDL400PSQT22
Description
HIGH BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
26 1/16 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB MOUNTING
INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
ED37 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
FULLY FACETED ALUMINUM REFLECTOR TYPE
22 5/8 INCH DIA REFLECTOR SIZE
DURALYTE[T], JUNO[R] BRAND
DL MODEL
Juno Lighting Group
Done
Datasheet
Description
HIGH BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
26 1/16 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB MOUNTING
INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
ED37 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
FULLY FACETED ALUMINUM REFLECTOR TYPE
22 5/8 INCH DIA REFLECTOR SIZE
DURALYTE[T], JUNO[R] BRAND
DL MODEL
HIGH BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
26 1/16 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB MOUNTING
INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
ED37 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
FULLY FACETED ALUMINUM REFLECTOR TYPE
22 5/8 INCH DIA REFLECTOR SIZE
DURALYTE[T], JUNO[R] BRAND
DL MODEL
HIGH BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
26 1/16 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB MOUNTING
INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE