Juno Lighting Group High/Low Bay Fixture DL400HPQT22EOAQ

Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 26 7/8 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, QUAD TAP BALLAST TYPE ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ENCLOSED AND GASKETED ALUMINUM REFLECTOR TYPE 22 5/8 INCH DIA REFLECTOR SIZE DURALYTE[T], JUNO[R] BRAND WITH COLD START/HOT RESTRIKE QUARTZ AUXILIARY DL MODEL
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 26 7/8 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, QUAD TAP BALLAST TYPE ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ENCLOSED AND GASKETED ALUMINUM REFLECTOR TYPE 22 5/8 INCH DIA REFLECTOR SIZE DURALYTE[T], JUNO[R] BRAND WITH COLD START/HOT RESTRIKE QUARTZ AUXILIARY DL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - DL400HPQT22EOAQ - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
DL400HPQT22EOAQ
High/Low Bay Fixture DL400HPQT22EOAQ
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 26 7/8 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, QUAD TAP BALLAST TYPE ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ENCLOSED AND GASKETED ALUMINUM REFLECTOR TYPE 22 5/8 INCH DIA REFLECTOR SIZE DURALYTE[T], JUNO[R] BRAND WITH COLD START/HOT RESTRIKE QUARTZ AUXILIARY DL MODEL
  • HIGH BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 26 7/8 INCH
  • UL 1598, CSA C22.2 APPROVAL
  • 3/4 INCH TAPPED HUB MOUNTING
  • INTEGRAL MAGNETIC, QUAD TAP BALLAST TYPE
  • ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • ENCLOSED AND GASKETED ALUMINUM REFLECTOR TYPE
  • 22 5/8 INCH DIA REFLECTOR SIZE
  • DURALYTE[T], JUNO[R] BRAND
  • WITH COLD START/HOT RESTRIKE QUARTZ AUXILIARY
  • DL MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DL400HPQT22EOAQ
Product Name High/Low Bay Fixture
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details