The Lamp, Incandescent, 230V, 10W is designed for use with a supply voltage of 230V and features a power dissipation of 10W. It utilizes a BA 15d bulb base, making it compatible with various lighting applications, particularly in beacon and indicator banks. The product weighs 0.09 kg and is sold in indivisible quantities of 10. It comes with an 18-month warranty. This lamp is suitable for steady signaling applications and is categorized under lighting accessories.
LAMP, INCANDESCENT, 230V, 10W; Supply Voltage:230V; Lamp Base Type:-; Bulb Size:-; MSCP:-; Average Bulb Life:-; Product Range:-; Lead Style:Bayonet, BA15d; Power Rating:10W; Voltage Rating:230V RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 16C3166 |
| Product Name | Lamp, Incandescent, 230V, 10W; Supply Voltage Schneider Electric |
| Lamp Power | 10 watts |