LAMP, INCANDESCENT, 12V, 10W; Supply Voltage:12V; Lamp Base Type:BA15d; Bulb Size:-; MSCP:-; Average Bulb Life:-; Product Range:-; Lead Style:Bayonet, BA15d; Power Rating:10W; Voltage Rating:12V RoHS Compliant: No
LAMP, BA15D, 12V; Supply Voltage:12V; Lamp Base Type:BA15d / SBC; Bulb Size:BA15d; MSCP:-; Average Bulb Life:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Clear; Power Rating:10W; Voltage Rating:12V; Voltage Rating VA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 16C3165 |
| Product Name | Lamp, Incandescent, 12V, 10W; Supply Voltage Schneider Electric |
| Lamp Power | 10 watts |