Schneider Electric Industrial Panel Mount Indicators / Switch Indicators DL1BKB8

Description
Industrial Panel Mount Indicators / Switch Indicators 24Vac/Vdc Amber Flashing LED
Datasheet
Description
Industrial Panel Mount Indicators / Switch Indicators 24Vac/Vdc Amber Flashing LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
DL1BKB8
Industrial Panel Mount Indicators / Switch Indicators DL1BKB8
Industrial Panel Mount Indicators / Switch Indicators 24Vac/Vdc Amber Flashing LED

Industrial Panel Mount Indicators / Switch Indicators 24Vac/Vdc Amber Flashing LED

Buy Now Datasheet
Lamp, Led Replacement, Yellow / Amber; Lamp Base Type Schneider Electric - 86C7797 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Led Replacement, Yellow / Amber; Lamp Base Type Schneider Electric
86C7797
Lamp, Led Replacement, Yellow / Amber; Lamp Base Type Schneider Electric 86C7797
LAMP, LED REPLACEMENT, YELLOW / AMBER; Lamp Base Type:-; LED Color:Yellow; Bulb Size:-; Power Rating:7W; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:24mA; Product Range:- RoHS Compliant: No

LAMP, LED REPLACEMENT, YELLOW / AMBER; Lamp Base Type:-; LED Color:Yellow; Bulb Size:-; Power Rating:7W; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:24mA; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number DL1BKB8 86C7797
Product Name Industrial Panel Mount Indicators / Switch Indicators Lamp, Led Replacement, Yellow / Amber; Lamp Base Type Schneider Electric
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 4879737 - RS Components, Ltd.
Specs
Terminal Type Screw Terminals; Screw
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL8LB-4-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Panel Mount Indicators - 1345532 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Solder Terminals; Faston, solder lug
View Details
Panel Indicators, Pilot Lights - 486-3-148-429-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details