Schneider Electric Industrial Panel Mount Indicators / Switch Indicators DL1BKB4

Description
Industrial Panel Mount Indicators / Switch Indicators 24 Vac/Vdc White Flashing LED
Datasheet
Description
Industrial Panel Mount Indicators / Switch Indicators 24 Vac/Vdc White Flashing LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
DL1BKB4
Industrial Panel Mount Indicators / Switch Indicators DL1BKB4
Industrial Panel Mount Indicators / Switch Indicators 24 Vac/Vdc White Flashing LED

Industrial Panel Mount Indicators / Switch Indicators 24 Vac/Vdc White Flashing LED

Buy Now Datasheet
Lamp, Led Replacement, Red; Lamp Base Type Schneider Electric - 86C7795 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Led Replacement, Red; Lamp Base Type Schneider Electric
86C7795
Lamp, Led Replacement, Red; Lamp Base Type Schneider Electric 86C7795
LAMP, LED REPLACEMENT, RED; Lamp Base Type:-; LED Color:Red; Bulb Size:-; Power Rating:7W; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:24mA; Product Range:-; Colour:Red RoHS Compliant: Yes

LAMP, LED REPLACEMENT, RED; Lamp Base Type:-; LED Color:Red; Bulb Size:-; Power Rating:7W; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:24mA; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number DL1BKB4 86C7795
Product Name Industrial Panel Mount Indicators / Switch Indicators Lamp, Led Replacement, Red; Lamp Base Type Schneider Electric
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-427-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL6LB-3-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
LP3L StreamLine® Low Profile LED Lights - LP3PL-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type 1/2-Inch NPT Pipe
View Details