LAMP, BA15D, 230V; Supply Voltage:230V; Lamp Base Type:BA15d / SBC; Bulb Size:BA15d; MSCP:-; Average Bulb Life:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Clear; Power Rating:5W; Voltage Rating:230V; Voltage Rating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 66AH9632 |
| Product Name | Lamp, Ba15D, 230V; Supply Voltage Schneider Electric |
| Lamp Power | 5 watts |