Incandescent Bulb, Bayonet Base Type
TELEMECANIQUE Lighting DL1BEG
LAMP, INCANDESCENT, 120V, 7W; Supply Voltage:120V; Lamp Base Type:BA15d; Bulb Size:-; MSCP:-; Average Bulb Life:-; Product Range:-; Lead Style:Bayonet, BA15d; Power Rating:7W; Voltage Rating:120V RoHS Compliant: Yes
| Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps | Incandescent Lamps |
| Product Number | 70007106 | 16C3157 | |
| Product Name | Lamp;BULB, INCANDESCENT, BA 15D BASE, 120 VOLT, 7 WATT | Incandescent Lamp | Lamp, Incandescent, 120V, 7W; Supply Voltage Schneider Electric |
| Base Type | Double Contact Bayonet; Bayonet, Double Contact (BA15D) |