Schneider Electric Incandescent Lamp DL1BEB

Description
BULB, INCANDESCENT, 7W, 24VAC/DC, BA15D. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
BULB, INCANDESCENT, 7W, 24VAC/DC, BA15D. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp - 57465434 - Radwell International
Willingboro, NJ, United States
Incandescent Lamp
57465434
Incandescent Lamp 57465434
BULB, INCANDESCENT, 7W, 24VAC/DC, BA15D. FREE 2 YEAR RADWELL WARRANTY

BULB, INCANDESCENT, 7W, 24VAC/DC, BA15D. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Lamp;BULB, INCANDESCENT, BA 15D BASE, 24 VOLT, 7 WATT - 70007104 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp;BULB, INCANDESCENT, BA 15D BASE, 24 VOLT, 7 WATT
70007104
Lamp;BULB, INCANDESCENT, BA 15D BASE, 24 VOLT, 7 WATT 70007104
Incandescent Bulb, Bayonet Base Type 24 VAC⁄VDC voltage rating For Use with XVP Lens Units

Incandescent Bulb, Bayonet Base Type

  • 24 VAC⁄VDC voltage rating
  • For Use with XVP Lens Units
Supplier's Site
Lamp, Incandescent, Ba15D, 24V, 7W; Supply Voltage Schneider Electric - 16C3154 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Ba15D, 24V, 7W; Supply Voltage Schneider Electric
16C3154
Lamp, Incandescent, Ba15D, 24V, 7W; Supply Voltage Schneider Electric 16C3154
LAMP, INCANDESCENT, BA15D, 24V, 7W; Supply Voltage:24V; Lamp Base Type:BA15d; Bulb Size:-; MSCP:-; Average Bulb Life:-; Product Range:-; Power Rating:7W; Voltage Rating:24V RoHS Compliant: Yes

LAMP, INCANDESCENT, BA15D, 24V, 7W; Supply Voltage:24V; Lamp Base Type:BA15d; Bulb Size:-; MSCP:-; Average Bulb Life:-; Product Range:-; Power Rating:7W; Voltage Rating:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Incandescent Lamps Incandescent Lamps Incandescent Lamps
Product Number 57465434 70007104 16C3154
Product Name Incandescent Lamp Lamp;BULB, INCANDESCENT, BA 15D BASE, 24 VOLT, 7 WATT Lamp, Incandescent, Ba15D, 24V, 7W; Supply Voltage Schneider Electric
Base Type Double Contact Bayonet; Bayonet, Double Contact (BA15D)
Unlock Full Specs
to access all available technical data