Schneider Electric Lamp, Led Replacement, Blue; Lamp Base Type Schneider Electric DL1BDG6

Description
LAMP, LED REPLACEMENT, BLUE; Lamp Base Type:-; LED Color:Blue; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:120VAC; Current Rating:18mA; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
LAMP, LED REPLACEMENT, BLUE; Lamp Base Type:-; LED Color:Blue; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:120VAC; Current Rating:18mA; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Led Replacement, Blue; Lamp Base Type Schneider Electric - 16C3152 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Led Replacement, Blue; Lamp Base Type Schneider Electric
16C3152
Lamp, Led Replacement, Blue; Lamp Base Type Schneider Electric 16C3152
LAMP, LED REPLACEMENT, BLUE; Lamp Base Type:-; LED Color:Blue; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:120VAC; Current Rating:18mA; Product Range:-; Colour:Blue RoHS Compliant: Yes

LAMP, LED REPLACEMENT, BLUE; Lamp Base Type:-; LED Color:Blue; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:120VAC; Current Rating:18mA; Product Range:-; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
DL1BDG6
Industrial Panel Mount Indicators / Switch Indicators DL1BDG6
Industrial Panel Mount Indicators / Switch Indicators BA15D 120VAC RED LED CLUSTER

Industrial Panel Mount Indicators / Switch Indicators BA15D 120VAC RED LED CLUSTER

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 16C3152 DL1BDG6
Product Name Lamp, Led Replacement, Blue; Lamp Base Type Schneider Electric Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 2PSR - 2ASL4LB-2-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Red; Red
View Details