Industrial Panel Mount Indicators / Switch Indicators BA15D 24VAC/DC BLUE LED CLUSTER
LAMP, LED REPLACEMENT, BLUE; Lamp Base Type:BA15d; LED Color:Blue; Bulb Size:BA15D; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:24mA; Product Range:- RoHS Compliant: Yes
PILOT LIGHT, BLUE LED, 47MA, 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | DL1BDB6 | 16C3147 | 57465382 |
| Product Name | Industrial Panel Mount Indicators / Switch Indicators | Lamp, Led Replacement, Blue; Lamp Base Type Schneider Electric | Pilot Light |
| Lamp Type | LED Lamps | LED Lamps |