Schneider Electric Led, 24V, Green; Lamp Base Type Schneider Electric DL1BDB3

Description
LED, 24V, GREEN; Lamp Base Type:BA15d / SBC; LED Colour:Green; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:24V; Current Rating:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
LED, 24V, GREEN; Lamp Base Type:BA15d / SBC; LED Colour:Green; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:24V; Current Rating:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 24V, Green; Lamp Base Type Schneider Electric - 66AH9628 - Newark, An Avnet Company
Chicago, IL, United States
Led, 24V, Green; Lamp Base Type Schneider Electric
66AH9628
Led, 24V, Green; Lamp Base Type Schneider Electric 66AH9628
LED, 24V, GREEN; Lamp Base Type:BA15d / SBC; LED Colour:Green; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:24V; Current Rating:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

LED, 24V, GREEN; Lamp Base Type:BA15d / SBC; LED Colour:Green; Bulb Size:-; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:-; Supply Voltage:24V; Current Rating:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Lamp, Led Replacement, Green; Lamp Base Type Schneider Electric - 16C3145 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Led Replacement, Green; Lamp Base Type Schneider Electric
16C3145
Lamp, Led Replacement, Green; Lamp Base Type Schneider Electric 16C3145
LAMP, LED REPLACEMENT, GREEN; Lamp Base Type:BA15d; LED Color:Green; Bulb Size:BA15D; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:24mA; Product Range:- RoHS Compliant: Yes

LAMP, LED REPLACEMENT, GREEN; Lamp Base Type:BA15d; LED Color:Green; Bulb Size:BA15D; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:24mA; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
DL1BDB3
Industrial Panel Mount Indicators / Switch Indicators DL1BDB3
Industrial Panel Mount Indicators / Switch Indicators BA15D 24VAC/DC GREEN LED

Industrial Panel Mount Indicators / Switch Indicators BA15D 24VAC/DC GREEN LED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 66AH9628 16C3145 DL1BDB3
Product Name Led, 24V, Green; Lamp Base Type Schneider Electric Lamp, Led Replacement, Green; Lamp Base Type Schneider Electric Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-355-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1713810 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
N program - NME - Illuminated signal - NMEGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details