LAMP, WHITE, LED, 24VAC/DC, BA15D. FREE 2 YEAR RADWELL WARRANTY
TELEMECANIQUE Pilot Devices DL1BDB1
LAMP, LED REPLACEMENT, WHITE; Lamp Base Type:BA15d; LED Color:White; Bulb Size:BA15D; Power Rating:-; Wavelength Typ:-; Luminous Intensity:-; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:24mA; Product Range:- RoHS Compliant: Yes
Industrial Panel Mount Indicators / Switch Indicators BA15D 24VAC/DC WHITE LED
| Radwell International | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 57465366 | 16C3144 | DL1BDB1 | |
| Product Name | Pilot Light | Pilot Light | Lamp, Led Replacement, White; Lamp Base Type Schneider Electric | Industrial Panel Mount Indicators / Switch Indicators |
| LED Color | White |