LAMP, INCANDESCENT, 260V, 6W; Supply Voltage:260V; Lamp Base Type:-; Bulb Size:-; MSCP:-; Average Bulb Life:-; Product Range:-; Lead Style:Bayonet, BA15d; Power Rating:6W; Voltage Rating:260V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 92F032 |
| Product Name | Lamp, Incandescent, 260V, 6W; Supply Voltage Schneider Electric |
| Lamp Power | 6 watts |