Juno Lighting Group Lighting Fixture DL112-5-C

Description
11 1/2 INCH L X 1 INCH W X 1/2 INCH H SIZE CLEAR ANODIZED ALUMINUM FINISH UL, CUL APPROVAL CASEWORK, CABINETRY, ARCHITECTURAL APPLICATION SURFACE MOUNTING LED FIXTURE LED LAMP TYPE 6 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL 50000 LIFE IN HOUR 263 LUMEN INTENSITY DANALITE[T], JUNO[R] BRAND DRIVER TYPE 24 VDC ELECTRONIC COLOR TEMPERATURE 5000 DEG K REFRACTOR TYPE CLEAR POLYCARBONATE LENS DL112 MODEL
Datasheet
Description
11 1/2 INCH L X 1 INCH W X 1/2 INCH H SIZE CLEAR ANODIZED ALUMINUM FINISH UL, CUL APPROVAL CASEWORK, CABINETRY, ARCHITECTURAL APPLICATION SURFACE MOUNTING LED FIXTURE LED LAMP TYPE 6 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL 50000 LIFE IN HOUR 263 LUMEN INTENSITY DANALITE[T], JUNO[R] BRAND DRIVER TYPE 24 VDC ELECTRONIC COLOR TEMPERATURE 5000 DEG K REFRACTOR TYPE CLEAR POLYCARBONATE LENS DL112 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - DL112-5-C - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
DL112-5-C
Lighting Fixture DL112-5-C
11 1/2 INCH L X 1 INCH W X 1/2 INCH H SIZE CLEAR ANODIZED ALUMINUM FINISH UL, CUL APPROVAL CASEWORK, CABINETRY, ARCHITECTURAL APPLICATION SURFACE MOUNTING LED FIXTURE LED LAMP TYPE 6 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL 50000 LIFE IN HOUR 263 LUMEN INTENSITY DANALITE[T], JUNO[R] BRAND DRIVER TYPE 24 VDC ELECTRONIC COLOR TEMPERATURE 5000 DEG K REFRACTOR TYPE CLEAR POLYCARBONATE LENS DL112 MODEL
  • 11 1/2 INCH L X 1 INCH W X 1/2 INCH H SIZE
  • CLEAR ANODIZED ALUMINUM FINISH
  • UL, CUL APPROVAL
  • CASEWORK, CABINETRY, ARCHITECTURAL APPLICATION
  • SURFACE MOUNTING
  • LED FIXTURE
  • LED LAMP TYPE
  • 6 W LAMP WATTAGE
  • EXTRUDED ALUMINUM HOUSING MATERIAL
  • 50000 LIFE IN HOUR
  • 263 LUMEN INTENSITY
  • DANALITE[T], JUNO[R] BRAND
  • DRIVER TYPE 24 VDC ELECTRONIC
  • COLOR TEMPERATURE 5000 DEG K
  • REFRACTOR TYPE CLEAR POLYCARBONATE LENS
  • DL112 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DL112-5-C
Product Name Lighting Fixture
Application Casework, Cabinetry, Architectural
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details