Schneider Electric Fuse Holders DF143C

Description
Schneider Electric DF143C
Request a Quote Datasheet
Description
Schneider Electric DF143C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 482871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
482871
Fuse Holders 482871
Schneider Electric DF143C

Schneider Electric DF143C

Supplier's Site
Fuseholders - 4008-DF143C-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
4008-DF143C-ND
Fuseholders 4008-DF143C-ND
FUSEHOLDER 600V 50AMP 3POLES 14X

FUSEHOLDER 600V 50AMP 3POLES 14X

Buy Now Datasheet
Cartridge Fuse Holder, 50A, 3P, 690V Rohs Compliant Schneider Electric - 69AH7586 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Holder, 50A, 3P, 690V Rohs Compliant Schneider Electric
69AH7586
Cartridge Fuse Holder, 50A, 3P, 690V Rohs Compliant Schneider Electric 69AH7586
CARTRIDGE FUSE HOLDER, 50A, 3P, 690V ROHS COMPLIANT: YES

CARTRIDGE FUSE HOLDER, 50A, 3P, 690V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 482871 4008-DF143C-ND 69AH7586
Product Name Fuse Holders Fuseholders Cartridge Fuse Holder, 50A, 3P, 690V Rohs Compliant Schneider Electric
Standard Fuse Size Accomodated Other; (14 x 51mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1060-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
5mm Fully insulated Holder - 4525 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Mounting THM
View Details
4 suppliers
Fuse Holders - 563784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details