Schneider Electric Fuse Holders DF102

Description
Schneider Electric DF102
Request a Quote Datasheet
Description
Schneider Electric DF102
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 482893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
482893
Fuse Holders 482893
Schneider Electric DF102

Schneider Electric DF102

Supplier's Site
Fuseholders - 4008-DF102-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
4008-DF102-ND
Fuseholders 4008-DF102-ND
FUSEHOLDER 600V 30AMP 2POLES 10X

FUSEHOLDER 600V 30AMP 2POLES 10X

Buy Now Datasheet
Cartridge Fuse Holder, 32A, 2P, 690V Rohs Compliant Schneider Electric - 69AH7582 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Holder, 32A, 2P, 690V Rohs Compliant Schneider Electric
69AH7582
Cartridge Fuse Holder, 32A, 2P, 690V Rohs Compliant Schneider Electric 69AH7582
CARTRIDGE FUSE HOLDER, 32A, 2P, 690V ROHS COMPLIANT: YES

CARTRIDGE FUSE HOLDER, 32A, 2P, 690V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 482893 4008-DF102-ND 69AH7582
Product Name Fuse Holders Fuseholders Cartridge Fuse Holder, 32A, 2P, 690V Rohs Compliant Schneider Electric
Standard Fuse Size Accomodated Other; (10 x 38mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Clip without Lug - 3531 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 2375259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Fuseholders - 486-1988-ND - DigiKey
Specs
Rated Operating Voltage 600 volts
Mounting Fuse Block; Chassis Mount
View Details
2 suppliers