FUSEHOLDER 600V 30AMP 1POLE 10X3
CARTRIDGE FUSE HOLDER, 32A, 1P, 690V ROHS COMPLIANT: YES
FUSE CARRIER, 32 AMP, 1 POLE, 690 VAC, 50/60 HZ, 3 WATT, 10 X 38 MM, IP20, TOGGLE PADLOCKABLE. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | 1884687 | 4008-DF101-ND | 69AH7580 | 57473241 |
| Product Name | Fuse Holders | Fuseholders | Cartridge Fuse Holder, 32A, 1P, 690V Rohs Compliant Schneider Electric | Fuse Holder |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |