Schneider Electric DE1DS1A04
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 589843 |
| Product Name | Control Station Enclosures |
| Type | Pushbutton Enclosures |
| Width | 3.46 inch (88 mm) |
| Depth | 5.31 inch (135 mm) |
| Material | Polycarbonate; Polycarbonate |