Juno Lighting Group Hid Recessed Housing DCT6-S-70H-BL

Description
RECESSED ROUGH IN HOUSING TYPE 9 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T6 G12 CERAMIC METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE BLACK FINISHED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 8 1/4 INCH X 8 1/4 INCH CEILING OPENING SIZE OPEN REFLECTOR WHITE BAKED ENAMEL TRIM FLANGE TRIM/REFLECTOR TYPE DESIGNER COVE[T], JUNO[R] BRAND WITH 10 DEG SPOT BEAM SPREAD DCT6 MODEL
Datasheet
Description
RECESSED ROUGH IN HOUSING TYPE 9 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T6 G12 CERAMIC METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE BLACK FINISHED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 8 1/4 INCH X 8 1/4 INCH CEILING OPENING SIZE OPEN REFLECTOR WHITE BAKED ENAMEL TRIM FLANGE TRIM/REFLECTOR TYPE DESIGNER COVE[T], JUNO[R] BRAND WITH 10 DEG SPOT BEAM SPREAD DCT6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hid Recessed Housing - DCT6-S-70H-BL - Juno Lighting Group
Des Plaines, IL, USA
Hid Recessed Housing
DCT6-S-70H-BL
Hid Recessed Housing DCT6-S-70H-BL
RECESSED ROUGH IN HOUSING TYPE 9 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T6 G12 CERAMIC METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE BLACK FINISHED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 8 1/4 INCH X 8 1/4 INCH CEILING OPENING SIZE OPEN REFLECTOR WHITE BAKED ENAMEL TRIM FLANGE TRIM/REFLECTOR TYPE DESIGNER COVE[T], JUNO[R] BRAND WITH 10 DEG SPOT BEAM SPREAD DCT6 MODEL
  • RECESSED ROUGH IN HOUSING TYPE
  • 9 1/8 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • T6 G12 CERAMIC METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • BLACK FINISHED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 8 1/4 INCH X 8 1/4 INCH CEILING OPENING SIZE
  • OPEN REFLECTOR WHITE BAKED ENAMEL TRIM FLANGE TRIM/REFLECTOR TYPE
  • DESIGNER COVE[T], JUNO[R] BRAND
  • WITH 10 DEG SPOT BEAM SPREAD
  • DCT6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DCT6-S-70H-BL
Product Name Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details