UNIVERSAL RECESSED HOUSING TYPE
31 1/2 INCH L X 9 INCH W X 9 1/8 INCH H SIZE
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
SOLID STATE ELECTRONIC, HPF BALLAST TYPE
3 LAMP(S)
T6 G12 CERAMIC METAL HALIDE LAMP TYPE
39 W LAMP WATTAGE
BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
45 DEG TILT LAMP MOUNTING POSITION
23 3/4 INCH L X 8 1/4 INCH W CEILING OPENING SIZE
DESIGNER COVE[T], JUNO[R] BRAND
BEAM SPREAD 10 DEG SPOT, 40 DEG FLOOD
DCT6 MODEL
Juno Lighting Group
Done
Datasheet
Description
UNIVERSAL RECESSED HOUSING TYPE
31 1/2 INCH L X 9 INCH W X 9 1/8 INCH H SIZE
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
SOLID STATE ELECTRONIC, HPF BALLAST TYPE
3 LAMP(S)
T6 G12 CERAMIC METAL HALIDE LAMP TYPE
39 W LAMP WATTAGE
BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
45 DEG TILT LAMP MOUNTING POSITION
23 3/4 INCH L X 8 1/4 INCH W CEILING OPENING SIZE
DESIGNER COVE[T], JUNO[R] BRAND
BEAM SPREAD 10 DEG SPOT, 40 DEG FLOOD
DCT6 MODEL
UNIVERSAL RECESSED HOUSING TYPE
31 1/2 INCH L X 9 INCH W X 9 1/8 INCH H SIZE
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
SOLID STATE ELECTRONIC, HPF BALLAST TYPE
3 LAMP(S)
T6 G12 CERAMIC METAL HALIDE LAMP TYPE
39 W LAMP WATTAGE
BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
45 DEG TILT LAMP MOUNTING POSITION
23 3/4 INCH L X 8 1/4 INCH W CEILING OPENING SIZE
DESIGNER COVE[T], JUNO[R] BRAND
BEAM SPREAD 10 DEG SPOT, 40 DEG FLOOD
DCT6 MODEL
UNIVERSAL RECESSED HOUSING TYPE
31 1/2 INCH L X 9 INCH W X 9 1/8 INCH H SIZE
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
SOLID STATE ELECTRONIC, HPF BALLAST TYPE
3 LAMP(S)
T6 G12 CERAMIC METAL HALIDE LAMP TYPE
39 W LAMP WATTAGE
BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL