RECESSED ROUGH IN HOUSING TYPE
9 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE
20 W LAMP WATTAGE
BLACK FINISHED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
8 1/4 INCH X 8 1/4 INCH CEILING OPENING SIZE
OPEN REFLECTOR WITH WHITE BAKED ENAMEL TRIM FLANGE TRIM/REFLECTOR TYPE
DESIGNER COVE[T], JUNO[R] BRAND
WITH 27 DEG NARROW FLOOD BEAM SPREAD
DCT4 MODEL
Juno Lighting Group
Done
Datasheet
Description
RECESSED ROUGH IN HOUSING TYPE
9 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE
20 W LAMP WATTAGE
BLACK FINISHED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
8 1/4 INCH X 8 1/4 INCH CEILING OPENING SIZE
OPEN REFLECTOR WITH WHITE BAKED ENAMEL TRIM FLANGE TRIM/REFLECTOR TYPE
DESIGNER COVE[T], JUNO[R] BRAND
WITH 27 DEG NARROW FLOOD BEAM SPREAD
DCT4 MODEL
RECESSED ROUGH IN HOUSING TYPE
9 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE
20 W LAMP WATTAGE
BLACK FINISHED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
8 1/4 INCH X 8 1/4 INCH CEILING OPENING SIZE
OPEN REFLECTOR WITH WHITE BAKED ENAMEL TRIM FLANGE TRIM/REFLECTOR TYPE
DESIGNER COVE[T], JUNO[R] BRAND
WITH 27 DEG NARROW FLOOD BEAM SPREAD
DCT4 MODEL
RECESSED ROUGH IN HOUSING TYPE
9 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE
20 W LAMP WATTAGE
BLACK FINISHED HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
8 1/4 INCH X 8 1/4 INCH CEILING OPENING SIZE
OPEN REFLECTOR WITH WHITE BAKED ENAMEL TRIM FLANGE TRIM/REFLECTOR TYPE