Juno Lighting Group Linear Hid Recessed Housing DCT4-FFF-39H-WH

Description
UNIVERSAL RECESSED HOUSING TYPE 31 1/2 INCH L X 9 INCH W X 9 1/8 INCH H SIZE UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 3 LAMP(S) T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE WHITE HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 45 DEG TILT LAMP MOUNTING POSITION 23 3/4 INCH L X 8 1/4 INCH W CEILING OPENING SIZE DESIGNER COVE[T], JUNO[R] BRAND BEAM SPREAD 40 DEG FLOOD DCT4 MODEL
Datasheet
Description
UNIVERSAL RECESSED HOUSING TYPE 31 1/2 INCH L X 9 INCH W X 9 1/8 INCH H SIZE UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 3 LAMP(S) T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE WHITE HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 45 DEG TILT LAMP MOUNTING POSITION 23 3/4 INCH L X 8 1/4 INCH W CEILING OPENING SIZE DESIGNER COVE[T], JUNO[R] BRAND BEAM SPREAD 40 DEG FLOOD DCT4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Hid Recessed Housing - DCT4-FFF-39H-WH - Juno Lighting Group
Des Plaines, IL, USA
Linear Hid Recessed Housing
DCT4-FFF-39H-WH
Linear Hid Recessed Housing DCT4-FFF-39H-WH
UNIVERSAL RECESSED HOUSING TYPE 31 1/2 INCH L X 9 INCH W X 9 1/8 INCH H SIZE UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 3 LAMP(S) T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE WHITE HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 45 DEG TILT LAMP MOUNTING POSITION 23 3/4 INCH L X 8 1/4 INCH W CEILING OPENING SIZE DESIGNER COVE[T], JUNO[R] BRAND BEAM SPREAD 40 DEG FLOOD DCT4 MODEL
  • UNIVERSAL RECESSED HOUSING TYPE
  • 31 1/2 INCH L X 9 INCH W X 9 1/8 INCH H SIZE
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC BALLAST TYPE
  • 3 LAMP(S)
  • T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE
  • 39 W LAMP WATTAGE
  • WHITE HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 45 DEG TILT LAMP MOUNTING POSITION
  • 23 3/4 INCH L X 8 1/4 INCH W CEILING OPENING SIZE
  • DESIGNER COVE[T], JUNO[R] BRAND
  • BEAM SPREAD 40 DEG FLOOD
  • DCT4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DCT4-FFF-39H-WH
Product Name Linear Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details