Juno Lighting Group Lighting Fixture DCSH16F-0640-WH-1

Description
WHITE FINISH UL, CUL, FCC APPROVAL DRY/DAMP LOCATION APPLICATION HPF BALLAST TYPE FIXTURE HEAD LED LAMP TYPE 120 TO 277 VAC AT 50/60 HZ INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL 50000 LIFE IN HOUR 600 LUMEN INTENSITY DESIGNER COVE[T], JUNO[R] BRAND COLOR TEMPERATURE 4000 DEG K COLOR RENDERING INDEX 85 BEAM SPREAD FLOOD FOR USE WITH DCSR16 SERIES LED HOUSING DCSH16F MODEL
Datasheet
Description
WHITE FINISH UL, CUL, FCC APPROVAL DRY/DAMP LOCATION APPLICATION HPF BALLAST TYPE FIXTURE HEAD LED LAMP TYPE 120 TO 277 VAC AT 50/60 HZ INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL 50000 LIFE IN HOUR 600 LUMEN INTENSITY DESIGNER COVE[T], JUNO[R] BRAND COLOR TEMPERATURE 4000 DEG K COLOR RENDERING INDEX 85 BEAM SPREAD FLOOD FOR USE WITH DCSR16 SERIES LED HOUSING DCSH16F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - DCSH16F-0640-WH-1 - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
DCSH16F-0640-WH-1
Lighting Fixture DCSH16F-0640-WH-1
WHITE FINISH UL, CUL, FCC APPROVAL DRY/DAMP LOCATION APPLICATION HPF BALLAST TYPE FIXTURE HEAD LED LAMP TYPE 120 TO 277 VAC AT 50/60 HZ INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL 50000 LIFE IN HOUR 600 LUMEN INTENSITY DESIGNER COVE[T], JUNO[R] BRAND COLOR TEMPERATURE 4000 DEG K COLOR RENDERING INDEX 85 BEAM SPREAD FLOOD FOR USE WITH DCSR16 SERIES LED HOUSING DCSH16F MODEL
  • WHITE FINISH
  • UL, CUL, FCC APPROVAL
  • DRY/DAMP LOCATION APPLICATION
  • HPF BALLAST TYPE
  • FIXTURE HEAD
  • LED LAMP TYPE
  • 120 TO 277 VAC AT 50/60 HZ INPUT VOLTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 50000 LIFE IN HOUR
  • 600 LUMEN INTENSITY
  • DESIGNER COVE[T], JUNO[R] BRAND
  • COLOR TEMPERATURE 4000 DEG K
  • COLOR RENDERING INDEX 85
  • BEAM SPREAD FLOOD
  • FOR USE WITH DCSR16 SERIES LED HOUSING
  • DCSH16F MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DCSH16F-0640-WH-1
Product Name Lighting Fixture
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details