Juno Lighting Group Linear Hid Recessed Housing DCBT-FFF-20H1-WHSR

Description
SEMI RECESSED HOUSING TYPE 31 1/2 INCH L X 9 INCH W X 9 1/8 INCH H SIZE UL, CUL APPROVAL DAMP LOCATION APPLICATION SOLID STATE ELECTRONIC, HPF BALLAST TYPE 3 LAMP(S) BT5 PGJ5 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE WHITE HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE 45 DEG TILT LAMP MOUNTING POSITION 23 3/4 INCH L X 8 1/4 INCH W CEILING OPENING SIZE DESIGNER COVE[T], JUNO[R] BRAND BEAM SPREAD 40 DEG FLOOD DCBT MODEL
Datasheet
Description
SEMI RECESSED HOUSING TYPE 31 1/2 INCH L X 9 INCH W X 9 1/8 INCH H SIZE UL, CUL APPROVAL DAMP LOCATION APPLICATION SOLID STATE ELECTRONIC, HPF BALLAST TYPE 3 LAMP(S) BT5 PGJ5 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE WHITE HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE 45 DEG TILT LAMP MOUNTING POSITION 23 3/4 INCH L X 8 1/4 INCH W CEILING OPENING SIZE DESIGNER COVE[T], JUNO[R] BRAND BEAM SPREAD 40 DEG FLOOD DCBT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Hid Recessed Housing - DCBT-FFF-20H1-WHSR - Juno Lighting Group
Des Plaines, IL, USA
Linear Hid Recessed Housing
DCBT-FFF-20H1-WHSR
Linear Hid Recessed Housing DCBT-FFF-20H1-WHSR
SEMI RECESSED HOUSING TYPE 31 1/2 INCH L X 9 INCH W X 9 1/8 INCH H SIZE UL, CUL APPROVAL DAMP LOCATION APPLICATION SOLID STATE ELECTRONIC, HPF BALLAST TYPE 3 LAMP(S) BT5 PGJ5 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE WHITE HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE 45 DEG TILT LAMP MOUNTING POSITION 23 3/4 INCH L X 8 1/4 INCH W CEILING OPENING SIZE DESIGNER COVE[T], JUNO[R] BRAND BEAM SPREAD 40 DEG FLOOD DCBT MODEL
  • SEMI RECESSED HOUSING TYPE
  • 31 1/2 INCH L X 9 INCH W X 9 1/8 INCH H SIZE
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • SOLID STATE ELECTRONIC, HPF BALLAST TYPE
  • 3 LAMP(S)
  • BT5 PGJ5 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE
  • 20 W LAMP WATTAGE
  • WHITE HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
  • 120 V BALLAST/LINE VOLTAGE
  • 45 DEG TILT LAMP MOUNTING POSITION
  • 23 3/4 INCH L X 8 1/4 INCH W CEILING OPENING SIZE
  • DESIGNER COVE[T], JUNO[R] BRAND
  • BEAM SPREAD 40 DEG FLOOD
  • DCBT MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DCBT-FFF-20H1-WHSR
Product Name Linear Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details