TRIMLESS RECESSED HOUSING TYPE
8 1/4 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
PAR30 HALOGEN LAMP TYPE
50 TO 75 W LAMP WATTAGE
BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING HOUSING MATERIAL
8 7/8 INCH X 9 INCH CEILING OPENING SIZE
DESIGNER COVE[T], JUNO[R] BRAND
VOLTAGE RATING 120 V
SIZE 8 3/8 INCH L X 10 3/8 INCH W
NUMBER OF LAMPS 1
WITH CHICAGO PLENUM RATED
DC MODEL
Juno Lighting Group
Done
Datasheet
Description
TRIMLESS RECESSED HOUSING TYPE
8 1/4 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
PAR30 HALOGEN LAMP TYPE
50 TO 75 W LAMP WATTAGE
BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING HOUSING MATERIAL
8 7/8 INCH X 9 INCH CEILING OPENING SIZE
DESIGNER COVE[T], JUNO[R] BRAND
VOLTAGE RATING 120 V
SIZE 8 3/8 INCH L X 10 3/8 INCH W
NUMBER OF LAMPS 1
WITH CHICAGO PLENUM RATED
DC MODEL
TRIMLESS RECESSED HOUSING TYPE
8 1/4 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
PAR30 HALOGEN LAMP TYPE
50 TO 75 W LAMP WATTAGE
BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING HOUSING MATERIAL
8 7/8 INCH X 9 INCH CEILING OPENING SIZE
DESIGNER COVE[T], JUNO[R] BRAND
VOLTAGE RATING 120 V
SIZE 8 3/8 INCH L X 10 3/8 INCH W
NUMBER OF LAMPS 1
WITH CHICAGO PLENUM RATED
DC MODEL
TRIMLESS RECESSED HOUSING TYPE
8 1/4 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
PAR30 HALOGEN LAMP TYPE
50 TO 75 W LAMP WATTAGE
BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING HOUSING MATERIAL