UNIVERSAL RECESSED HOUSING TYPE
26 INCH L X 10 1/2 INCH W X 6 1/8 INCH H SIZE
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
SOLID STATE ELECTRONIC, HPF BALLAST TYPE
3 LAMP(S)
MR16 GX10 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE
39 W LAMP WATTAGE
BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
35 DEG TILT LAMP MOUNTING POSITION
13 1/8 INCH L X 5 INCH W CEILING OPENING SIZE
DESIGNER COVE[T], JUNO[R] BRAND
DC163 MODEL
Juno Lighting Group
Done
Datasheet
Description
UNIVERSAL RECESSED HOUSING TYPE
26 INCH L X 10 1/2 INCH W X 6 1/8 INCH H SIZE
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
SOLID STATE ELECTRONIC, HPF BALLAST TYPE
3 LAMP(S)
MR16 GX10 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE
39 W LAMP WATTAGE
BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
35 DEG TILT LAMP MOUNTING POSITION
13 1/8 INCH L X 5 INCH W CEILING OPENING SIZE
DESIGNER COVE[T], JUNO[R] BRAND
DC163 MODEL
UNIVERSAL RECESSED HOUSING TYPE
26 INCH L X 10 1/2 INCH W X 6 1/8 INCH H SIZE
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
SOLID STATE ELECTRONIC, HPF BALLAST TYPE
3 LAMP(S)
MR16 GX10 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE
39 W LAMP WATTAGE
BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
35 DEG TILT LAMP MOUNTING POSITION
13 1/8 INCH L X 5 INCH W CEILING OPENING SIZE
DESIGNER COVE[T], JUNO[R] BRAND
DC163 MODEL
UNIVERSAL RECESSED HOUSING TYPE
26 INCH L X 10 1/2 INCH W X 6 1/8 INCH H SIZE
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
SOLID STATE ELECTRONIC, HPF BALLAST TYPE
3 LAMP(S)
MR16 GX10 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE
39 W LAMP WATTAGE
BLACK HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL