Juno Lighting Group Linear Hid Recessed Housing DC162-20H-WH

Description
UNIVERSAL RECESSED HOUSING TYPE 20 3/4 INCH L X 10 1/2 INCH W X 6 1/8 INCH H SIZE UL, CUL APPROVAL DAMP LOCATION APPLICATION SOLID STATE ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) MR16 GX10 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE WHITE HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 35 DEG TILT LAMP MOUNTING POSITION 9 1/4 INCH L X 5 INCH W CEILING OPENING SIZE DESIGNER COVE[T], JUNO[R] BRAND DC162 MODEL
Datasheet
Description
UNIVERSAL RECESSED HOUSING TYPE 20 3/4 INCH L X 10 1/2 INCH W X 6 1/8 INCH H SIZE UL, CUL APPROVAL DAMP LOCATION APPLICATION SOLID STATE ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) MR16 GX10 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE WHITE HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 35 DEG TILT LAMP MOUNTING POSITION 9 1/4 INCH L X 5 INCH W CEILING OPENING SIZE DESIGNER COVE[T], JUNO[R] BRAND DC162 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Hid Recessed Housing - DC162-20H-WH - Juno Lighting Group
Des Plaines, IL, USA
Linear Hid Recessed Housing
DC162-20H-WH
Linear Hid Recessed Housing DC162-20H-WH
UNIVERSAL RECESSED HOUSING TYPE 20 3/4 INCH L X 10 1/2 INCH W X 6 1/8 INCH H SIZE UL, CUL APPROVAL DAMP LOCATION APPLICATION SOLID STATE ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) MR16 GX10 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE WHITE HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 35 DEG TILT LAMP MOUNTING POSITION 9 1/4 INCH L X 5 INCH W CEILING OPENING SIZE DESIGNER COVE[T], JUNO[R] BRAND DC162 MODEL
  • UNIVERSAL RECESSED HOUSING TYPE
  • 20 3/4 INCH L X 10 1/2 INCH W X 6 1/8 INCH H SIZE
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • SOLID STATE ELECTRONIC, HPF BALLAST TYPE
  • 2 LAMP(S)
  • MR16 GX10 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE
  • 20 W LAMP WATTAGE
  • WHITE HEAVY GAUGE COLD ROLLED STEEL HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 35 DEG TILT LAMP MOUNTING POSITION
  • 9 1/4 INCH L X 5 INCH W CEILING OPENING SIZE
  • DESIGNER COVE[T], JUNO[R] BRAND
  • DC162 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DC162-20H-WH
Product Name Linear Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details