Juno Lighting GroupLow Voltage Recessed HousingDC111-2-NT-WH
Description
UNIVERSAL ROUGH IN HOUSING TYPE
5 3/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
AR111 12 V 70 TO 100 W LAMP TYPE
WHITE HEAVY GAUGE COLD ROLLED STEEL HOUSING HOUSING MATERIAL
120 V PRIMARY/12 V SECONDARY 75 VA AUTO TRANSFORMER TYPE
6 3/4 INCH X 6 1/4 INCH CEILING OPENING SIZE
DESIGNER COVE[T], JUNO[R] BRAND
VOLTAGE RATING 120 V
DC MODEL
Juno Lighting Group
Done
Datasheet
Description
UNIVERSAL ROUGH IN HOUSING TYPE
5 3/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
AR111 12 V 70 TO 100 W LAMP TYPE
WHITE HEAVY GAUGE COLD ROLLED STEEL HOUSING HOUSING MATERIAL
120 V PRIMARY/12 V SECONDARY 75 VA AUTO TRANSFORMER TYPE
6 3/4 INCH X 6 1/4 INCH CEILING OPENING SIZE
DESIGNER COVE[T], JUNO[R] BRAND
VOLTAGE RATING 120 V
DC MODEL
UNIVERSAL ROUGH IN HOUSING TYPE
5 3/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
AR111 12 V 70 TO 100 W LAMP TYPE
WHITE HEAVY GAUGE COLD ROLLED STEEL HOUSING HOUSING MATERIAL
120 V PRIMARY/12 V SECONDARY 75 VA AUTO TRANSFORMER TYPE
6 3/4 INCH X 6 1/4 INCH CEILING OPENING SIZE
DESIGNER COVE[T], JUNO[R] BRAND
VOLTAGE RATING 120 V
DC MODEL
UNIVERSAL ROUGH IN HOUSING TYPE
5 3/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
AR111 12 V 70 TO 100 W LAMP TYPE
WHITE HEAVY GAUGE COLD ROLLED STEEL HOUSING HOUSING MATERIAL
120 V PRIMARY/12 V SECONDARY 75 VA AUTO TRANSFORMER TYPE