DA1TT160 is a PTC thermistor probe designed for motor temperature monitoring, supplied in a set of 10. It features reinforced insulation with a rated insulation voltage of 2500 V and a maximum operational voltage of 2.5 V. At 25 °C, the probe has a resistance of 250 Ω, and operates up to a maximum ambient temperature of 160 °C. The cable length from probe to motor terminal plate is 1 m, with 250 mm between probes. The product weighs 0.01 kg and complies with IEC 60034-11 Mark A. It is certified as a Green Premium product and carries an 18-month warranty.
Industrial Relays 2500 V PTC Thermistor Probe
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | DA1TT160 |
| Product Name | Industrial Relays |