Schneider Electric Load Break Switch, 3P, 30A, 240V; No. Of Poles Square D By Schneider Electric D321NRB

Description
LOAD BREAK SWITCH, 3P, 30A, 240V; No. of Poles:3 Pole; Contact Voltage AC Max:240V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 3R; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes
Datasheet
Description
LOAD BREAK SWITCH, 3P, 30A, 240V; No. of Poles:3 Pole; Contact Voltage AC Max:240V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 3R; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switch, 3P, 30A, 240V; No. Of Poles Square D By Schneider Electric - 15B7535 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 3P, 30A, 240V; No. Of Poles Square D By Schneider Electric
15B7535
Load Break Switch, 3P, 30A, 240V; No. Of Poles Square D By Schneider Electric 15B7535
LOAD BREAK SWITCH, 3P, 30A, 240V; No. of Poles:3 Pole; Contact Voltage AC Max:240V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 3R; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes

LOAD BREAK SWITCH, 3P, 30A, 240V; No. of Poles:3 Pole; Contact Voltage AC Max:240V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 3R; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15B7535
Product Name Load Break Switch, 3P, 30A, 240V; No. Of Poles Square D By Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9203BLK - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging (In-Line)
View Details
2 suppliers