ASCO Power Technologies AC Power 1 Pole D120V1P

Description
Industrial computers, PLCs, and sensitive instrumentation are at the heart of today's automation systems. Maintaining reliability and uptime are essential to the processes running on the factory floor. Semiconductor technology has advanced over the last several decades increasing equipment's sensitivity to transients. The APT DIN mounted surge protection makes it easy to embed state of the art transient protection into these automated processes and provide protection for these sensitive circuits. The APT DIN series suppressors use large block MOVs with a patented thermal detection circuit that eliminated the need for seperate overcurrent fusing allowing for a smaller footprint where conserving space is very important. FEATURES: Built in Thermal Protection External Fuse not Required - Separate Overcurrent Protection is not Required for 200kA SCCR Rating. 200kA SCCR DIN Rail and Direct Mount Fingersafe Visual Indicator (Optional Remote Indicator) APPLICATIONS: PLC Applications & HVAC Controls Security Systems Controls Medical Equipment Motor Controls and Starter Systems Parking Lot & Interstate Lighting APPROVALS: RoHS Compliant UL 1449 Second Edition Recognized 2007 ANSI/IEEE C62.41 IEC 61643 NEMA LS-1 CE Ma
Description
Industrial computers, PLCs, and sensitive instrumentation are at the heart of today's automation systems. Maintaining reliability and uptime are essential to the processes running on the factory floor. Semiconductor technology has advanced over the last several decades increasing equipment's sensitivity to transients. The APT DIN mounted surge protection makes it easy to embed state of the art transient protection into these automated processes and provide protection for these sensitive circuits. The APT DIN series suppressors use large block MOVs with a patented thermal detection circuit that eliminated the need for seperate overcurrent fusing allowing for a smaller footprint where conserving space is very important. FEATURES: Built in Thermal Protection External Fuse not Required - Separate Overcurrent Protection is not Required for 200kA SCCR Rating. 200kA SCCR DIN Rail and Direct Mount Fingersafe Visual Indicator (Optional Remote Indicator) APPLICATIONS: PLC Applications & HVAC Controls Security Systems Controls Medical Equipment Motor Controls and Starter Systems Parking Lot & Interstate Lighting APPROVALS: RoHS Compliant UL 1449 Second Edition Recognized 2007 ANSI/IEEE C62.41 IEC 61643 NEMA LS-1 CE Ma

Suppliers

Company
Product
Description
Supplier Links
AC Power 1 Pole - D120V1P - ASCO Power Technologies
Clearwater, FL, USA
AC Power 1 Pole
D120V1P
AC Power 1 Pole D120V1P
Industrial computers, PLCs, and sensitive instrumentation are at the heart of today's automation systems. Maintaining reliability and uptime are essential to the processes running on the factory floor. Semiconductor technology has advanced over the last several decades increasing equipment's sensitivity to transients. The APT DIN mounted surge protection makes it easy to embed state of the art transient protection into these automated processes and provide protection for these sensitive circuits. The APT DIN series suppressors use large block MOVs with a patented thermal detection circuit that eliminated the need for seperate overcurrent fusing allowing for a smaller footprint where conserving space is very important. FEATURES: Built in Thermal Protection External Fuse not Required - Separate Overcurrent Protection is not Required for 200kA SCCR Rating. 200kA SCCR DIN Rail and Direct Mount Fingersafe Visual Indicator (Optional Remote Indicator) APPLICATIONS: PLC Applications & HVAC Controls Security Systems Controls Medical Equipment Motor Controls and Starter Systems Parking Lot & Interstate Lighting APPROVALS: RoHS Compliant UL 1449 Second Edition Recognized 2007 ANSI/IEEE C62.41 IEC 61643 NEMA LS-1 CE Ma

Industrial computers, PLCs, and sensitive instrumentation are at the heart of today's automation systems. Maintaining reliability and uptime are essential to the processes running on the factory floor. Semiconductor technology has advanced over the last several decades increasing equipment's sensitivity to transients. The APT DIN mounted surge protection makes it easy to embed state of the art transient protection into these automated processes and provide protection for these sensitive circuits. The APT DIN series suppressors use large block MOVs with a patented thermal detection circuit that eliminated the need for seperate overcurrent fusing allowing for a smaller footprint where conserving space is very important.

FEATURES:

  • Built in Thermal Protection
  • External Fuse not Required - Separate Overcurrent Protection is not Required for 200kA SCCR Rating.
  • 200kA SCCR
  • DIN Rail and Direct Mount
  • Fingersafe
  • Visual Indicator (Optional Remote Indicator)

APPLICATIONS:

  • PLC Applications & HVAC Controls
  • Security Systems
  • Controls
  • Medical Equipment
  • Motor Controls and Starter Systems
  • Parking Lot & Interstate Lighting

APPROVALS:

  • RoHS Compliant
  • UL 1449 Second Edition Recognized 2007
  • ANSI/IEEE C62.41
  • IEC 61643
  • NEMA LS-1
  • CE Ma
Supplier's Site

Technical Specifications

  ASCO Power Technologies
Product Category Surge Protective Devices (SPDs)
Product Number D120V1P
Product Name AC Power 1 Pole
TVSS Signal Protection Single Phase
Mounting DIN Rail
Connection Screw Down Terminals
Standards UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
Features NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-esb-01-12a-20495 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 12 amps
View Details
Surge Protection Devices - TVS3V3L4U - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 20 amps
View Details
PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details