Schneider Electric Load Break Switch, 30A, 600V; No. Of Poles Telemecanique Sensors D10S1

Description
LOAD BREAK SWITCH, 30A, 600V; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Door Mount; Approvals / Standards:- RoHS Compliant: No
Datasheet
Description
LOAD BREAK SWITCH, 30A, 600V; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Door Mount; Approvals / Standards:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switch, 30A, 600V; No. Of Poles Telemecanique Sensors - 15B7329 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 30A, 600V; No. Of Poles Telemecanique Sensors
15B7329
Load Break Switch, 30A, 600V; No. Of Poles Telemecanique Sensors 15B7329
LOAD BREAK SWITCH, 30A, 600V; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Door Mount; Approvals / Standards:- RoHS Compliant: No

LOAD BREAK SWITCH, 30A, 600V; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Door Mount; Approvals / Standards:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15B7329
Product Name Load Break Switch, 30A, 600V; No. Of Poles Telemecanique Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
TNC Female Connector - 8917 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details