CV6-126Q -- FLUORESCENT RECESSED HOUSING
Juno Lighting Group
Fluorescent Recessed Housing
CV6-126Q
Description
10-3/8 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
F26 QT, 4-PIN LAMP TYPE
26 W LAMP WATTAGE
16 GAUGE GALVANIZED STEEL MOUNTING RING, EXTRUDED ALUMINUM SOCKET HOUSING HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE-WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6-7/8 INCH CEILING OPENING SIZE
ACULUX[TM] BRAND
CV6 MODEL
Description
10-3/8 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
F26 QT, 4-PIN LAMP TYPE
26 W LAMP WATTAGE
16 GAUGE GALVANIZED STEEL MOUNTING RING, EXTRUDED ALUMINUM SOCKET HOUSING HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE-WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6-7/8 INCH CEILING OPENING SIZE
ACULUX[TM] BRAND
CV6 MODEL
Datasheet
Suppliers
10-3/8 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
F26 QT, 4-PIN LAMP TYPE
26 W LAMP WATTAGE
16 GAUGE GALVANIZED STEEL MOUNTING RING, EXTRUDED ALUMINUM SOCKET HOUSING HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE-WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6-7/8 INCH CEILING OPENING SIZE
ACULUX[TM] BRAND
CV6 MODEL
- 10-3/8 INCH
- UL, CSA APPROVAL
- DAMP LOCATION APPLICATION
- ELECTRONIC, HPF BALLAST TYPE
- 1 LAMP(S)
- F26 QT, 4-PIN LAMP TYPE
- 26 W LAMP WATTAGE
- 16 GAUGE GALVANIZED STEEL MOUNTING RING, EXTRUDED ALUMINUM SOCKET HOUSING HOUSING MATERIAL
- 120/277 V BALLAST/LINE VOLTAGE
- 6 INCH NOMINAL APERTURE SIZE
- ROUND APERTURE SHAPE
- VERTICAL LAMP MOUNTING POSITION
- PRE-WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
- 6-7/8 INCH CEILING OPENING SIZE
- ACULUX[TM] BRAND
- CV6 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Fixtures |
|
Product Number
|
CV6-126Q |
|
Product Name
|
Fluorescent Recessed Housing |
|
Application
|
Damp Location
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial
Lamp Type
LED
View Details
Application
Industrial
Fixture Type
Flood Lights
Lamp Type
LED
View Details