Juno Lighting Group Area/Roadway Light CSB3150PS208LPCBL

Description
BLACK BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SQUARE POLE BRACKET MOUNTING MAGNETIC, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 208 V LAMP/BALLAST VOLTAGE PHOTOCONTROL CONTROL TYPE FULL CUTOFF, TYPE 3 DISTRIBUTION/BEAM SPREAD CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE QUASAR[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 16 3/8 INCH L X 16 3/8 INCH W X 7 3/8 INCH H WITH CLEAR LAMP CSB3 MODEL
Datasheet
Description
BLACK BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SQUARE POLE BRACKET MOUNTING MAGNETIC, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 208 V LAMP/BALLAST VOLTAGE PHOTOCONTROL CONTROL TYPE FULL CUTOFF, TYPE 3 DISTRIBUTION/BEAM SPREAD CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE QUASAR[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 16 3/8 INCH L X 16 3/8 INCH W X 7 3/8 INCH H WITH CLEAR LAMP CSB3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - CSB3150PS208LPCBL - Juno Lighting Group
Des Plaines, IL, USA
Area/Roadway Light
CSB3150PS208LPCBL
Area/Roadway Light CSB3150PS208LPCBL
BLACK BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SQUARE POLE BRACKET MOUNTING MAGNETIC, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 208 V LAMP/BALLAST VOLTAGE PHOTOCONTROL CONTROL TYPE FULL CUTOFF, TYPE 3 DISTRIBUTION/BEAM SPREAD CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE QUASAR[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 16 3/8 INCH L X 16 3/8 INCH W X 7 3/8 INCH H WITH CLEAR LAMP CSB3 MODEL
  • BLACK BAKED POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • SQUARE POLE BRACKET MOUNTING
  • MAGNETIC, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED28 MOGUL BASE METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 208 V LAMP/BALLAST VOLTAGE
  • PHOTOCONTROL CONTROL TYPE
  • FULL CUTOFF, TYPE 3 DISTRIBUTION/BEAM SPREAD
  • CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • QUASAR[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • SIZE 16 3/8 INCH L X 16 3/8 INCH W X 7 3/8 INCH H
  • WITH CLEAR LAMP
  • CSB3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number CSB3150PS208LPCBL
Product Name Area/Roadway Light
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details