BLACK BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
2 INCH TENON, 2 3/8 INCH OD SLIP FITTER MOUNTING
MAGNETIC BALLAST TYPE
YES LAMP INCLUDED
ED23.5 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
FULL CUTOFF, TYPE 3 DISTRIBUTION/BEAM SPREAD
CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
QUASAR[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 16 3/8 INCH L X 16 3/8 INCH W X 7 3/8 INCH H
WITH CLEAR LAMP, QUARTZ AUXILIARY
CSB3 MODEL
Juno Lighting Group
Done
Datasheet
Description
BLACK BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
2 INCH TENON, 2 3/8 INCH OD SLIP FITTER MOUNTING
MAGNETIC BALLAST TYPE
YES LAMP INCLUDED
ED23.5 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
FULL CUTOFF, TYPE 3 DISTRIBUTION/BEAM SPREAD
CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
QUASAR[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 16 3/8 INCH L X 16 3/8 INCH W X 7 3/8 INCH H
WITH CLEAR LAMP, QUARTZ AUXILIARY
CSB3 MODEL
BLACK BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
2 INCH TENON, 2 3/8 INCH OD SLIP FITTER MOUNTING
MAGNETIC BALLAST TYPE
YES LAMP INCLUDED
ED23.5 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
FULL CUTOFF, TYPE 3 DISTRIBUTION/BEAM SPREAD
CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
QUASAR[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 16 3/8 INCH L X 16 3/8 INCH W X 7 3/8 INCH H
WITH CLEAR LAMP, QUARTZ AUXILIARY
CSB3 MODEL
BLACK BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
2 INCH TENON, 2 3/8 INCH OD SLIP FITTER MOUNTING
MAGNETIC BALLAST TYPE
YES LAMP INCLUDED
ED23.5 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
FULL CUTOFF, TYPE 3 DISTRIBUTION/BEAM SPREAD
CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE