Schneider Electric Contactor 600V 400Amp Iec +Options Schneider Electric CR1F400F7

Description
CONTACTOR 600V 400AMP IEC +OPTIONS
Description
CONTACTOR 600V 400AMP IEC +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

CR1F400F7 is a three-pole magnetic latching contactor for resistive and motor control loads, rated at 400 AAC at 440 V under AC-3, with a 110 V AC/DC coil. It has latching and unlatching times of 40-75 ms and 50-100 ms respectively, and a mechanical durability of 1 million cycles. The device is rated for 1000 V insulation voltage and withstands 3600 A for up to 10 seconds. Connections support lugs for 150 mm² cables or busbars of 30 × 5 mm, with a tightening torque of 35 N·m. It operates from −15 °C to 70 °C, is 206 mm high, 213 mm wide, and 219 mm deep, and weighs 9.1 kg. It is RoHS compliant, mercury free, and classified as a Green Premium product.

Datasheet Summary
Powered by GS/AI

CR1F400F7 is a three-pole magnetic latching contactor for resistive and motor control loads, rated at 400 AAC at 440 V under AC-3, with a 110 V AC/DC coil. It has latching and unlatching times of 40-75 ms and 50-100 ms respectively, and a mechanical durability of 1 million cycles. The device is rated for 1000 V insulation voltage and withstands 3600 A for up to 10 seconds. Connections support lugs for 150 mm² cables or busbars of 30 × 5 mm, with a tightening torque of 35 N·m. It operates from −15 °C to 70 °C, is 206 mm high, 213 mm wide, and 219 mm deep, and weighs 9.1 kg. It is RoHS compliant, mercury free, and classified as a Green Premium product.

Suppliers

Company
Product
Description
Supplier Links
Contactor 600V 400Amp Iec +Options Schneider Electric - 64M2431 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 600V 400Amp Iec +Options Schneider Electric
64M2431
Contactor 600V 400Amp Iec +Options Schneider Electric 64M2431
CONTACTOR 600V 400AMP IEC +OPTIONS

CONTACTOR 600V 400AMP IEC +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 64M2431
Product Name Contactor 600V 400Amp Iec +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 858-307 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details