Schneider Electric Contactor 600V 265Amp Iec +Options Schneider Electric CR1F265M7

Description
CONTACTOR 600V 265AMP IEC +OPTIONS
Description
CONTACTOR 600V 265AMP IEC +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The CR1F265M7 is a three-pole magnetic latching contactor for control applications, rated for AC-1, AC-3, and AC-4 loads. It handles 265 A at ≤440 V AC for AC-3 and 350 A for AC-1, with a 1000 V AC operational voltage. The coil operates at 220-230 V AC or DC, with latching and unlatching times of 40-75 ms and 50-100 ms. Terminal connections support up to 240 mm² cables or 32 × 4 mm busbars, with a tightening torque of 35 N·m. It measures 203 mm high, 201.5 mm wide, and 213 mm deep, weighing 7.4 kg. Rated for operation from -15 °C to 70 °C at up to 3000 m altitude, it has a mechanical durability of 1 million cycles and is RoHS compliant and mercury-free.

Datasheet Summary
Powered by GS/AI

The CR1F265M7 is a three-pole magnetic latching contactor for control applications, rated for AC-1, AC-3, and AC-4 loads. It handles 265 A at ≤440 V AC for AC-3 and 350 A for AC-1, with a 1000 V AC operational voltage. The coil operates at 220-230 V AC or DC, with latching and unlatching times of 40-75 ms and 50-100 ms. Terminal connections support up to 240 mm² cables or 32 × 4 mm busbars, with a tightening torque of 35 N·m. It measures 203 mm high, 201.5 mm wide, and 213 mm deep, weighing 7.4 kg. Rated for operation from -15 °C to 70 °C at up to 3000 m altitude, it has a mechanical durability of 1 million cycles and is RoHS compliant and mercury-free.

Suppliers

Company
Product
Description
Supplier Links
Contactor 600V 265Amp Iec +Options Schneider Electric - 15B6916 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 600V 265Amp Iec +Options Schneider Electric
15B6916
Contactor 600V 265Amp Iec +Options Schneider Electric 15B6916
CONTACTOR 600V 265AMP IEC +OPTIONS

CONTACTOR 600V 265AMP IEC +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 15B6916
Product Name Contactor 600V 265Amp Iec +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 789-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details