Schneider Electric Contactor 600V 150Amp Iec +Options Schneider Electric CR1F150F7

Description
CONTACTOR 600V 150AMP IEC +OPTIONS
Description
CONTACTOR 600V 150AMP IEC +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

CR1F150F7 is a TeSys F magnetic latching contactor with three normally open poles, rated for 150 A at 440 V AC (AC-3) and 75 kW motor control at 400 V AC. It operates with a 110 V AC/DC coil, has a rated insulation voltage of 1000 V, and withstands 1200 A for up to 10 seconds. Latching takes 35-40 ms, unlatching 50-100 ms. Mechanical durability is 1 million cycles, with a maximum operating rate of 120 cycles per hour at 40 °C. Terminal connections support 120 mm² cables or 25 × 3 mm busbars, tightened to 18 N·m. Dimensions are 170 mm × 163.5 mm × 171 mm, mass 3.5 kg. Operating temperature range is -15 °C to 70 °C. Complies with IEC 60158-1, IEC 60947-4, and BS 775. RoHS compliant and classified as a Green Premium product.

Datasheet Summary
Powered by GS/AI

CR1F150F7 is a TeSys F magnetic latching contactor with three normally open poles, rated for 150 A at 440 V AC (AC-3) and 75 kW motor control at 400 V AC. It operates with a 110 V AC/DC coil, has a rated insulation voltage of 1000 V, and withstands 1200 A for up to 10 seconds. Latching takes 35-40 ms, unlatching 50-100 ms. Mechanical durability is 1 million cycles, with a maximum operating rate of 120 cycles per hour at 40 °C. Terminal connections support 120 mm² cables or 25 × 3 mm busbars, tightened to 18 N·m. Dimensions are 170 mm × 163.5 mm × 171 mm, mass 3.5 kg. Operating temperature range is -15 °C to 70 °C. Complies with IEC 60158-1, IEC 60947-4, and BS 775. RoHS compliant and classified as a Green Premium product.

Suppliers

Company
Product
Description
Supplier Links
Contactor 600V 150Amp Iec +Options Schneider Electric - 79C5780 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 600V 150Amp Iec +Options Schneider Electric
79C5780
Contactor 600V 150Amp Iec +Options Schneider Electric 79C5780
CONTACTOR 600V 150AMP IEC +OPTIONS

CONTACTOR 600V 150AMP IEC +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 79C5780
Product Name Contactor 600V 150Amp Iec +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393154-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
2 suppliers
Type 26.02 - Step relay 10A - 260280120000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, IMQ-grande, ukca
NO 2
View Details
Electromechanical Interface Relays - 2868573 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details