12 3/8 INCH L X 12 3/8 INCH W X 8 5/8 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
SQUARE SHAPE
UL 1598, CSA C22.2 APPROVAL
CEILING/PENDANT MOUNTING
MAGNETIC, TRIPLE TAP BALLAST TYPE
YES LAMP INCLUDED
B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
150 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
POLYCARBONATE LENS REFRACTOR/LENS TYPE
TITAN[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH CLEAR HID LAMP, THREE 1/2 INCH HUB (SIDE), ONE 1/2 INCH HUB (BACK), FOUR PLUG
CPL MODEL
Juno Lighting Group
Done
Datasheet
Description
12 3/8 INCH L X 12 3/8 INCH W X 8 5/8 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
SQUARE SHAPE
UL 1598, CSA C22.2 APPROVAL
CEILING/PENDANT MOUNTING
MAGNETIC, TRIPLE TAP BALLAST TYPE
YES LAMP INCLUDED
B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
150 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
POLYCARBONATE LENS REFRACTOR/LENS TYPE
TITAN[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH CLEAR HID LAMP, THREE 1/2 INCH HUB (SIDE), ONE 1/2 INCH HUB (BACK), FOUR PLUG
CPL MODEL
12 3/8 INCH L X 12 3/8 INCH W X 8 5/8 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
SQUARE SHAPE
UL 1598, CSA C22.2 APPROVAL
CEILING/PENDANT MOUNTING
MAGNETIC, TRIPLE TAP BALLAST TYPE
YES LAMP INCLUDED
B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
150 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
POLYCARBONATE LENS REFRACTOR/LENS TYPE
TITAN[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH CLEAR HID LAMP, THREE 1/2 INCH HUB (SIDE), ONE 1/2 INCH HUB (BACK), FOUR PLUG
CPL MODEL
12 3/8 INCH L X 12 3/8 INCH W X 8 5/8 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
SQUARE SHAPE
UL 1598, CSA C22.2 APPROVAL
CEILING/PENDANT MOUNTING
MAGNETIC, TRIPLE TAP BALLAST TYPE
YES LAMP INCLUDED
B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
150 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
POLYCARBONATE LENS REFRACTOR/LENS TYPE
TITAN[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH CLEAR HID LAMP, THREE 1/2 INCH HUB (SIDE), ONE 1/2 INCH HUB (BACK), FOUR PLUG