Juno Lighting Group Outdoor Wall Light COS70PTTTFTL

Description
OVAL CYLINDER, SECURITY LIGHT TYPE 9 1/4 INCH W X 15 INCH D X 13 3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED T6 G12 BI PIN METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE HEAVY DUTY EXTRUDED ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH ONE LAMP FORWARD THROW REFLECTOR, CLEAR HID LAMP COS MODEL
Datasheet
Description
OVAL CYLINDER, SECURITY LIGHT TYPE 9 1/4 INCH W X 15 INCH D X 13 3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED T6 G12 BI PIN METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE HEAVY DUTY EXTRUDED ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH ONE LAMP FORWARD THROW REFLECTOR, CLEAR HID LAMP COS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - COS70PTTTFTL - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
COS70PTTTFTL
Outdoor Wall Light COS70PTTTFTL
OVAL CYLINDER, SECURITY LIGHT TYPE 9 1/4 INCH W X 15 INCH D X 13 3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED T6 G12 BI PIN METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE HEAVY DUTY EXTRUDED ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH ONE LAMP FORWARD THROW REFLECTOR, CLEAR HID LAMP COS MODEL
  • OVAL CYLINDER, SECURITY LIGHT TYPE
  • 9 1/4 INCH W X 15 INCH D X 13 3/8 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • MAGNETIC, TRIPLE TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • T6 G12 BI PIN METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • HEAVY DUTY EXTRUDED ALUMINUM HOUSING MATERIAL
  • 120/277/347 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ACCULITE[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • WITH ONE LAMP FORWARD THROW REFLECTOR, CLEAR HID LAMP
  • COS MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number COS70PTTTFTL
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details