Juno Lighting Group Outdoor Wall Light COS70PSE34DLLSL

Description
OVAL CYLINDER, SECURITY LIGHT TYPE 9 1/4 INCH W X 15 INCH D X 13 3/8 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE HEAVY DUTY EXTRUDED ALUMINUM HOUSING MATERIAL 347 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH ONE LAMP ACCENT LIGHTING REFLECTOR, CLEAR HID LAMP COS MODEL
Datasheet
Description
OVAL CYLINDER, SECURITY LIGHT TYPE 9 1/4 INCH W X 15 INCH D X 13 3/8 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE HEAVY DUTY EXTRUDED ALUMINUM HOUSING MATERIAL 347 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH ONE LAMP ACCENT LIGHTING REFLECTOR, CLEAR HID LAMP COS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - COS70PSE34DLLSL - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
COS70PSE34DLLSL
Outdoor Wall Light COS70PSE34DLLSL
OVAL CYLINDER, SECURITY LIGHT TYPE 9 1/4 INCH W X 15 INCH D X 13 3/8 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE HEAVY DUTY EXTRUDED ALUMINUM HOUSING MATERIAL 347 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH ONE LAMP ACCENT LIGHTING REFLECTOR, CLEAR HID LAMP COS MODEL
  • OVAL CYLINDER, SECURITY LIGHT TYPE
  • 9 1/4 INCH W X 15 INCH D X 13 3/8 INCH H SIZE
  • SILVER POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • ELECTRONIC, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • HEAVY DUTY EXTRUDED ALUMINUM HOUSING MATERIAL
  • 347 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ACCULITE[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • WITH ONE LAMP ACCENT LIGHTING REFLECTOR, CLEAR HID LAMP
  • COS MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number COS70PSE34DLLSL
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details