Juno Lighting Group Outdoor Wall Light COS42CFE12DLEMX

Description
OVAL CYLINDER, SECURITY LIGHT TYPE 9 1/4 INCH W X 15 INCH D X 13 3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE HEAVY DUTY EXTRUDED ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH ONE LAMP ACCENT LIGHTING REFLECTOR, -18 DEG C EMERGENCY COMPACT FLUORESCENT BALLAST COS MODEL
Datasheet
Description
OVAL CYLINDER, SECURITY LIGHT TYPE 9 1/4 INCH W X 15 INCH D X 13 3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE HEAVY DUTY EXTRUDED ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH ONE LAMP ACCENT LIGHTING REFLECTOR, -18 DEG C EMERGENCY COMPACT FLUORESCENT BALLAST COS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - COS42CFE12DLEMX - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
COS42CFE12DLEMX
Outdoor Wall Light COS42CFE12DLEMX
OVAL CYLINDER, SECURITY LIGHT TYPE 9 1/4 INCH W X 15 INCH D X 13 3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE HEAVY DUTY EXTRUDED ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH ONE LAMP ACCENT LIGHTING REFLECTOR, -18 DEG C EMERGENCY COMPACT FLUORESCENT BALLAST COS MODEL
  • OVAL CYLINDER, SECURITY LIGHT TYPE
  • 9 1/4 INCH W X 15 INCH D X 13 3/8 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • ELECTRONIC BALLAST TYPE
  • GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • HEAVY DUTY EXTRUDED ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ACCULITE[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • WITH ONE LAMP ACCENT LIGHTING REFLECTOR, -18 DEG C EMERGENCY COMPACT FLUORESCENT BALLAST
  • COS MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number COS42CFE12DLEMX
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details